C0603C153J3GECTU KEMET Parts by KEMET

CAP 0.015UF 25V MLCC 0603

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
1,270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
1,270
in stock
Buy Now
Logo for element14
element14
from US$0.07
1,270
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now

Specifications

Capacitance 0.015µF
Voltage Rating 25V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 0.015Uf, 25V, Mlcc, 0603 | Newark Electronics
CAP, 0.015UF, 25V, MLCC, 0603 | element14
Cap Cer 0603 15nF 25V C0G +/-5% 4K 7" Reel | KEMET C0603C153J3GECTU | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C153J3GECTU?

Additional datasheets, footprints and schematics for C0603C153J3GECTU are listed on our Part Details page. You can also find images and similar parts to C0603C153J3GECTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C153J3GECTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C153J3GECTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C153J3GECTU fall under?

The C0603C153J3GECTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0603C153J3GECTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C153J3GECTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C153J3GECTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C153J3GECTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for C0603C153J3GECTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C153J3GECTU often in real-time on the comparison pages.

What if I can't find stock of C0603C153J3GECTU?

You can fill out our help required form which you can use to request a quote for C0603C153J3GECTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay