Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
element14
from US$0.09
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0201
|
2,530
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0394
|
-
|
Buy Now |
Capacitance | 1pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1Pf, 100V, C0G/Np0, 0603 | Newark Electronics |
CAP, 1PF, 100V, C0G/NP0, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
0603 C0G ceramic capacitor, 100V 1pF | RS |
Multilayer Ceramic Capacitor, 1 pF, 100 V, ± 0.25pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0603C109C1GACTU?
Additional datasheets, footprints and schematics for C0603C109C1GACTU are listed on our Part Details page. You can also find images and similar parts to C0603C109C1GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C109C1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C109C1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C109C1GACTU fall under?
The C0603C109C1GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C109C1GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C109C1GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C109C1GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C109C1GACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for C0603C109C1GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C109C1GACTU often in real-time on the comparison pages.
What if I can't find stock of C0603C109C1GACTU?
You can fill out our help required form which you can use to request a quote for C0603C109C1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.