C0603C104K4PACTU Capacitors by KEMET

CAP 0.1µF 16V 10% X5R 0603

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0196

Distributor Stock
Logo for Farnell
Farnell
from US$0.0199
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0350
8,000
in stock
Buy Now
Logo for element14
element14
from US$0.0213
8,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0196
1,989
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0248
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0201
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.1Uf, 16V, Mlcc, 0603 Rohs Compliant: Yes |Kemet C0603C104K4PACTU | Newark Electronics
CAP, 0.1UF, 16V, MLCC, 0603 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X5R, 0603 [1608 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C104K4PACTU?

Additional datasheets, footprints and schematics for C0603C104K4PACTU are listed on our Part Details page. You can also find images and similar parts to C0603C104K4PACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C104K4PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C104K4PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C104K4PACTU fall under?

The C0603C104K4PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603C104K4PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C104K4PACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C104K4PACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C104K4PACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C0603C104K4PACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C104K4PACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C104K4PACTU?

You can fill out our help required form which you can use to request a quote for C0603C104K4PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay