C0603C104J5RECAUTO KEMET Parts by KEMET

CAP AEC-Q200 0.1UF 50V MLCC 0603

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0373

Distributor Stock
Logo for Farnell
Farnell
from US$0.0373
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.05
-
Buy Now
Logo for element14
element14
from US$0.0425
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0603 | Newark Electronics
Cap Cer 0603 0.1uF 50V X7R +/-5% 4K 7" Reel | KEMET C0603C104J5RECAUTO | RS Americas
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0603 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C104J5RECAUTO?

Additional datasheets, footprints and schematics for C0603C104J5RECAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C104J5RECAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C104J5RECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C104J5RECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C104J5RECAUTO fall under?

The C0603C104J5RECAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0603C104J5RECAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C104J5RECAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C104J5RECAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C104J5RECAUTO have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C0603C104J5RECAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C104J5RECAUTO often in real-time on the comparison pages.

What if I can't find stock of C0603C104J5RECAUTO?

You can fill out our help required form which you can use to request a quote for C0603C104J5RECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay