Status: | Unknown |
---|---|
Series: | ESD Rated Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0303
|
8,000
in stock
|
Buy Now | |
element14
from US$0.0323
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
6,783
in stock
|
Buy Now | |
Avnet America
from US$0.0329
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
1,790
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0230
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD Rated Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, AEC-Q200, 10000PF, 100V, MLCC, 0603 | element14 |
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Cap Cer 0603 10nF 100V X7R +/-10% 4K 7" Reel | KEMET C0603C103K1RECAUTO | RS Americas |
Where can I find additional details, specifications and documents for a C0603C103K1RECAUTO?
Additional datasheets, footprints and schematics for C0603C103K1RECAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C103K1RECAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C103K1RECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C103K1RECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C103K1RECAUTO fall under?
The C0603C103K1RECAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C103K1RECAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C103K1RECAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C103K1RECAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C103K1RECAUTO have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for C0603C103K1RECAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C103K1RECAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C103K1RECAUTO?
You can fill out our help required form which you can use to request a quote for C0603C103K1RECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.