Status: | Unknown |
---|---|
Series: | CKR05 Series MIL-PRF-39014 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | CKR05 Series MIL-PRF-39014 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Cap, Mlcc, X7R, 0.1Uf, 50V, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V X7R 10% Radial 5.08mm (0.01%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a C056T104K5X5CR?
Additional datasheets, footprints and schematics for C056T104K5X5CR are listed on our Part Details page. You can also find images and similar parts to C056T104K5X5CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C056T104K5X5CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C056T104K5X5CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C056T104K5X5CR fall under?
The C056T104K5X5CR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C056T104K5X5CR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C056T104K5X5CR you can contact the distributor directly for product support, shipping queries etc.
Is the C056T104K5X5CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C056T104K5X5CR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C056T104K5X5CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C056T104K5X5CR often in real-time on the comparison pages.
What if I can't find stock of C056T104K5X5CR?
You can fill out our help required form which you can use to request a quote for C056T104K5X5CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.