C052C472K1G5CA KEMET Parts by KEMET

CAP 4700PF 100V MLCC RADIAL

Status: Unknown
Series: C052C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
840
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
840
in stock
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 100V
Product Range C052C Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap 0.0047Uf 100Vdc C0G 10% Rdl 5.08Mm Rohs Compliant: No |Kemet C052C472K1G5CA | Newark Electronics
Multilayer Ceramic Capacitor, 4700 pF, 100 V, ± 10%, C0G (NP0), Radial Leaded | Avnet America
CAP, 4700PF, 100V, MLCC, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C052C472K1G5CA?

Additional datasheets, footprints and schematics for C052C472K1G5CA are listed on our Part Details page. You can also find images and similar parts to C052C472K1G5CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C052C472K1G5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C052C472K1G5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C052C472K1G5CA fall under?

The C052C472K1G5CA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C052C472K1G5CA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C052C472K1G5CA you can contact the distributor directly for product support, shipping queries etc.

Is the C052C472K1G5CA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C052C472K1G5CA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C052C472K1G5CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C052C472K1G5CA often in real-time on the comparison pages.

What if I can't find stock of C052C472K1G5CA?

You can fill out our help required form which you can use to request a quote for C052C472K1G5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay