C0402C563K9RACTU KEMET Parts by KEMET

MLCC CAPACITOR 0.056UF 6.3V X7R 10% 0402 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Prices starting from US$0.0420


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0420
4,424
Buy Now
Logo for element14 element14 US$0.07
2,212
Buy Now
Logo for Avnet America Avnet America US$0.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 56000pF
Voltage Rating 6.3V
Ceramic Capacitor Case 0402 ^1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

Mlcc Capacitor, 0.056Uf, 6.3V, X7R, 10%, 0402 | Newark Electronics
CAP, 0.056µF, 6.3V, 10%, X7R, 0402 | element14
Multilayer Ceramic Capacitor, 0.056 uF, 6.3 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C563K9RACTU?

Additional datasheets, footprints and schematics for C0402C563K9RACTU are listed on our Part Details page. You can also find images and similar parts to C0402C563K9RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C563K9RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C563K9RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C563K9RACTU fall under?

The C0402C563K9RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0402C563K9RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C563K9RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C563K9RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C563K9RACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C0402C563K9RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C563K9RACTU often in real-time on the comparison pages.

What if I can't find stock of C0402C563K9RACTU?

You can fill out our help required form which you can use to request a quote for C0402C563K9RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay