C0402C561J5GACTU Capacitors by KEMET

CAP 560PF 50V 5% C0G 0402 REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s C0G dielectric features a 125°C maximum operating temperature and is considered “stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes C0G dielectric as a Class I material. Components of this classification are temperature compensating and are suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. C0G exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30 ppm/ºC from −55°C to +125°C.

Where to Buy

Prices starting from US$0.0079

Distributor Stock
Logo for RS
RS
from US$0.0386
8,150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
100,000
in stock
Buy Now
Logo for element14
element14
from US$0.09
100,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
100,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.08
4,710
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0079
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0090
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0478
-
Buy Now

Specifications

Capacitance 560pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 560Pf, 50V, 5%, C0G, 0402, Reel | Newark Electronics
CAP, 560PF, 50V, 5%, C0G, 0402, REEL | element14
Capacitor Ceramic C0G 0402 50V 560pF | RS
KEMET Ceramic Capacitor 560pF, 50VDC, 0402, ± | Distrelec
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 560 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America
0402 C 560pF Ceramic Multilayer Capacitor, 50 V, +125degC, C0G Dielectric, +/-5% | KEMET C0402C561J5GACTU | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C561J5GACTU?

Additional datasheets, footprints and schematics for C0402C561J5GACTU are listed on our Part Details page. You can also find images and similar parts to C0402C561J5GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C561J5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C561J5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C561J5GACTU fall under?

The C0402C561J5GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0402C561J5GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C561J5GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C561J5GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C561J5GACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for C0402C561J5GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C561J5GACTU often in real-time on the comparison pages.

What if I can't find stock of C0402C561J5GACTU?

You can fill out our help required form which you can use to request a quote for C0402C561J5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay