C0402C560J5GACAUTO KEMET Parts by KEMET

CAP 56PF 50V 5% C0G/NP0 0402

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0070

Distributor Stock
Logo for Farnell
Farnell
from US$0.0137
18,850
in stock
Buy Now
Logo for element14
element14
from US$0.0147
18,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
7,900
in stock
Buy Now
Logo for Avnet America
Avnet America
-
50,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 56pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 56PF, 50V, 5%, C0G/NP0, 0402 | element14
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 | Newark Electronics
Multilayer Ceramic Capacitor, 56 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America
Cap Ceramic 56pF 50V C0G 5% SMD 0402 125?C Punched Paper T/R | Avnet Asia
Multilayer Ceramic Capacitor, 56 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C560J5GACAUTO?

Additional datasheets, footprints and schematics for C0402C560J5GACAUTO are listed on our Part Details page. You can also find images and similar parts to C0402C560J5GACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C560J5GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C560J5GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C560J5GACAUTO fall under?

The C0402C560J5GACAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0402C560J5GACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C560J5GACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C560J5GACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C560J5GACAUTO have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for C0402C560J5GACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C560J5GACAUTO often in real-time on the comparison pages.

What if I can't find stock of C0402C560J5GACAUTO?

You can fill out our help required form which you can use to request a quote for C0402C560J5GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay