Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0132
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0497
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0132
|
31,700
in stock
|
Buy Now | |
element14
from US$0.06
|
15,068
in stock
|
Buy Now | |
Farnell
from US$0.06
|
15,068
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 470PF, 50V, 5%, C0G/NP0, 0402 | element14 |
SMD MLCC 0402 470pF 50V C0G +/-5% | RS |
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0402, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a C0402C471J5GACTU?
Additional datasheets, footprints and schematics for C0402C471J5GACTU are listed on our Part Details page. You can also find images and similar parts to C0402C471J5GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C471J5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C471J5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C471J5GACTU fall under?
The C0402C471J5GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0402C471J5GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C471J5GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C471J5GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C471J5GACTU have stock available?
Authorised distributors including TTI Europe, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for C0402C471J5GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C471J5GACTU often in real-time on the comparison pages.
What if I can't find stock of C0402C471J5GACTU?
You can fill out our help required form which you can use to request a quote for C0402C471J5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.