C0402C223K9PACTU KEMET Parts by KEMET

CAP 0.022UF 6.3V MLCC 0402

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X5R dielectric features an 85°C maximum operating temperature and is considered “semi-stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X5R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X5R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +85°C.

Where to Buy

Prices starting from US$0.0413

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
3,249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0430
3,249
in stock
Buy Now
Logo for element14
element14
from US$0.05
3,249
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0413
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now

Specifications

Capacitance 0.022µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Mlcc Capacitor, 0.022Uf, 6.3V, X5R, 10%, 0402 | Newark Electronics
MLCC CAPACITOR, 0.022UF, 6.3V, X5R, 10%, 0402 | element14
Multilayer Ceramic Capacitor, 0.022 uF, 6.3 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C223K9PACTU?

Additional datasheets, footprints and schematics for C0402C223K9PACTU are listed on our Part Details page. You can also find images and similar parts to C0402C223K9PACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C223K9PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C223K9PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C223K9PACTU fall under?

The C0402C223K9PACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0402C223K9PACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C223K9PACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C223K9PACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C223K9PACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for C0402C223K9PACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C223K9PACTU often in real-time on the comparison pages.

What if I can't find stock of C0402C223K9PACTU?

You can fill out our help required form which you can use to request a quote for C0402C223K9PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay