C0402C130G3GACTU KEMET Parts by KEMET

CAP 13PF 25V MLCC 0402

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
-
Buy Now

Specifications

Capacitance 13pF
Voltage Rating 25V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 2%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

13.0Pf 25.0V Rohs Compliant: Yes |Kemet C0402C130G3GACTU | Newark Electronics
CAP, 13PF, 25V, MLCC, 0402 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C130G3GACTU?

Additional datasheets, footprints and schematics for C0402C130G3GACTU are listed on our Part Details page. You can also find images and similar parts to C0402C130G3GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C130G3GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C130G3GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C130G3GACTU fall under?

The C0402C130G3GACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0402C130G3GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C130G3GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C130G3GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C130G3GACTU have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C0402C130G3GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C130G3GACTU often in real-time on the comparison pages.

What if I can't find stock of C0402C130G3GACTU?

You can fill out our help required form which you can use to request a quote for C0402C130G3GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay