C0402C100K5GACAUTO KEMET Parts by KEMET

CAP 10PF 50V 10% C0G/NP0 0402

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0080

Distributor Stock
Logo for Farnell
Farnell
from US$0.0127
6,719
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0080
6,719
in stock
Buy Now
Logo for element14
element14
from US$0.0147
6,719
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 10Pf, 50V, 10%, C0G/Np0, 0402 | Newark Electronics
CAP, 10PF, 50V, 10%, C0G/NP0, 0402 | element14
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 10%, C0G (NP0), 0402 [1005 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0402C100K5GACAUTO?

Additional datasheets, footprints and schematics for C0402C100K5GACAUTO are listed on our Part Details page. You can also find images and similar parts to C0402C100K5GACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0402C100K5GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C100K5GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0402C100K5GACAUTO fall under?

The C0402C100K5GACAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0402C100K5GACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C100K5GACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0402C100K5GACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0402C100K5GACAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for C0402C100K5GACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0402C100K5GACAUTO often in real-time on the comparison pages.

What if I can't find stock of C0402C100K5GACAUTO?

You can fill out our help required form which you can use to request a quote for C0402C100K5GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay