Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$176.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$191.34
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$189.85
|
3
in stock
|
Buy Now | |
Distrelec
from US$176.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$189.55
|
-
|
Buy Now | |
RS Americas
from US$189.55
|
-
|
Buy Now | |
element14
from US$195.54
|
-
|
Buy Now | |
TRC Electronics
from US$205.18
|
-
|
Buy Now | |
Farnell
from US$191.01
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | -200V |
Output Current Max | 5mA |
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 35.56mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | -200V |
Output Current Max | 5mA |
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed, Adjustable |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W -200V | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
XP Power DC-HVDC Converter 11.5V ... 16V -200V 5mA 1W | Distrelec |
Dc-Dc Converter, 1 O/P, -200V, 5000Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, -200V@5mA, 11.5-16V In, C Series | XP Power C02N | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a C02N?
Additional datasheets, footprints and schematics for C02N are listed on our Part Details page. You can also find images and similar parts to C02N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C02N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C02N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C02N fall under?
The C02N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C02N when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C02N you can contact the distributor directly for product support, shipping queries etc.
Is the C02N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C02N have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for C02N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C02N often in real-time on the comparison pages.
What if I can't find stock of C02N?
You can fill out our help required form which you can use to request a quote for C02N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.