Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 1pF |
---|---|
Voltage Rating | 16V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.02pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 01005 [0402 Metric] |
RoHS Compliant | Yes |
Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005 | Newark Electronics |
Where can I find additional details, specifications and documents for a C005YK1R0PBS?
Additional datasheets, footprints and schematics for C005YK1R0PBS are listed on our Part Details page. You can also find images and similar parts to C005YK1R0PBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C005YK1R0PBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C005YK1R0PBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C005YK1R0PBS fall under?
The C005YK1R0PBS is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C005YK1R0PBS when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C005YK1R0PBS you can contact the distributor directly for product support, shipping queries etc.
Is the C005YK1R0PBS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C005YK1R0PBS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C005YK1R0PBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C005YK1R0PBS often in real-time on the comparison pages.
What if I can't find stock of C005YK1R0PBS?
You can fill out our help required form which you can use to request a quote for C005YK1R0PBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.