Status: | Unknown |
---|---|
Series: | Accu-P Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.1pF |
---|---|
Voltage Rating | 16V |
Product Range | Accu-P Series |
Capacitance Tolerance | ± 0.02pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 01005 [0402 Metric] |
RoHS Compliant | Yes |
Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005 | Newark Electronics |
Where can I find additional details, specifications and documents for a C005YJ0R1PBS?
Additional datasheets, footprints and schematics for C005YJ0R1PBS are listed on our Part Details page. You can also find images and similar parts to C005YJ0R1PBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C005YJ0R1PBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C005YJ0R1PBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C005YJ0R1PBS fall under?
The C005YJ0R1PBS is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C005YJ0R1PBS when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C005YJ0R1PBS you can contact the distributor directly for product support, shipping queries etc.
Is the C005YJ0R1PBS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C005YJ0R1PBS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C005YJ0R1PBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C005YJ0R1PBS often in real-time on the comparison pages.
What if I can't find stock of C005YJ0R1PBS?
You can fill out our help required form which you can use to request a quote for C005YJ0R1PBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.