C-RJFTV5E1707BS1G Connectors by Cinch Connectivity Solutions

SEALED CONN RJ45 RCPT 8POS JAM NUT

Status: Unknown
Series: C-RJFTV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.21

Distributor Stock
Logo for Farnell
Farnell
from US$48.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.94
-
Buy Now
Logo for element14
element14
from US$52.91
-
Buy Now

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat5e
IP Rating IP68
Connector Mounting Panel Mount
Connector Orientation Vertical
Shielding Shielded
Magnetics Without Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range C-RJFTV Series
SVHC No SVHC (15-Jan-2018)
Connector Type RJ45
Gender Receptacle
No. of Contacts 8 Contact

Alternative Descriptions

Sealed Conn, Rj45, Rcpt, 8Pos, Jam Nut | Newark Electronics
SEALED CONN, RJ45, RCPT, 8POS, JAM NUT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C-RJFTV5E1707BS1G?

Additional datasheets, footprints and schematics for C-RJFTV5E1707BS1G are listed on our Part Details page. You can also find images and similar parts to C-RJFTV5E1707BS1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C-RJFTV5E1707BS1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-RJFTV5E1707BS1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C-RJFTV5E1707BS1G fall under?

The C-RJFTV5E1707BS1G is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to C-RJFTV5E1707BS1G when available in the Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C-RJFTV5E1707BS1G you can contact the distributor directly for product support, shipping queries etc.

Is the C-RJFTV5E1707BS1G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C-RJFTV5E1707BS1G have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C-RJFTV5E1707BS1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C-RJFTV5E1707BS1G often in real-time on the comparison pages.

What if I can't find stock of C-RJFTV5E1707BS1G?

You can fill out our help required form which you can use to request a quote for C-RJFTV5E1707BS1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay