Status: | Unknown |
---|---|
Series: | C-RJFTV Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | C-RJFTV Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Gender | Receptacle |
No. of Contacts | 8 Contact |
SEALED CONN, RJ45, RCPT, 8POS, PANEL | element14 |
Sealed Conn, Rj45, Rcpt, 8Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a C-RJFTV5E17021G?
Additional datasheets, footprints and schematics for C-RJFTV5E17021G are listed on our Part Details page. You can also find images and similar parts to C-RJFTV5E17021G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-RJFTV5E17021G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-RJFTV5E17021G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-RJFTV5E17021G fall under?
The C-RJFTV5E17021G is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to C-RJFTV5E17021G when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-RJFTV5E17021G you can contact the distributor directly for product support, shipping queries etc.
Is the C-RJFTV5E17021G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-RJFTV5E17021G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C-RJFTV5E17021G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-RJFTV5E17021G often in real-time on the comparison pages.
What if I can't find stock of C-RJFTV5E17021G?
You can fill out our help required form which you can use to request a quote for C-RJFTV5E17021G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.