Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 35mH |
DC Current Rating | 2A |
DC Resistance Max | 0.79ohm |
Inductance Tolerance | -20% to +50% |
Self Resonant Frequency Min | - |
Inductor Case Style | - |
Inductor Type | Choke |
Inductor, 35Mh, 2A, +50%, -20% | Newark Electronics |
C Series 0.035 H -20 to 50 % Tol. 2 A Unshielded Chassis Mount Power Inductor | Future Electronics |
Inductor, Filter, Ind 0.035H, Tol -20%, +50%, Cur 2A, Lug, DCR 0.79 Ohms | Triad Magnetics C-56U | RS Americas |
INDUCTOR, 35MH, 2A, +50%, -20% | element14 |
Where can I find additional details, specifications and documents for a C-56U?
Additional datasheets, footprints and schematics for C-56U are listed on our Part Details page. You can also find images and similar parts to C-56U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-56U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-56U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-56U fall under?
The C-56U is listed under Triad Magnetics Parts.
Can I view similar or alternative parts?
You can view similar parts to C-56U when available in the Triad Magnetics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-56U you can contact the distributor directly for product support, shipping queries etc.
Is the C-56U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-56U have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C-56U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-56U often in real-time on the comparison pages.
What if I can't find stock of C-56U?
You can fill out our help required form which you can use to request a quote for C-56U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.