Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | C Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Terminal, Butt Splice, 12-10Awg, Uninsul | Newark Electronics |
TERMINAL, BUTT SPLICE, 12-10AWG, UNINSUL | element14 |
Where can I find additional details, specifications and documents for a C-5.5?
Additional datasheets, footprints and schematics for C-5.5 are listed on our Part Details page. You can also find images and similar parts to C-5.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-5.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-5.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-5.5 fall under?
The C-5.5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to C-5.5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-5.5 you can contact the distributor directly for product support, shipping queries etc.
Is the C-5.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-5.5 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for C-5.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-5.5 often in real-time on the comparison pages.
What if I can't find stock of C-5.5?
You can fill out our help required form which you can use to request a quote for C-5.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.