C-2685 Specialty Transformers by Stancor Electronics

CURRENT TRANSFORMER, 35MH, 2A, -15%/+50%, 60HZ

Status: Unknown
Series: Style NV Filter Chokes
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.90

Distributor Stock
Logo for Newark
Newark
from US$29.90
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$36.04
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.00
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.18
8
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Inductance 35mH
Product Range Style NV Filter Chokes
DC Resistance Max 600mohm
External Depth 2.125"
External Height 2.813"
External Width 2.625"
Inductance Tolerance -15% to +50%
RoHS Compliant Yes

Alternative Descriptions

POWER TRANSFORMER (FILTER CHOKE) | Rapid Electronics
Inductor, Filter, Ind 0.035H, Tol -15, +50%, Cur 2000mA, Leads, DCR 0.6 Ohms | Stancor C-2685 | RS Americas
Current Transformer, 35Mh, 2A, -15%/+50%, 60Hz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C-2685?

Additional datasheets, footprints and schematics for C-2685 are listed on our Part Details page. You can also find images and similar parts to C-2685 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C-2685 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-2685 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C-2685 fall under?

The C-2685 is listed under Transformers > Specialty Transformers.

Can I view similar or alternative parts?

You can view similar parts to C-2685 when available in the Specialty Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C-2685 you can contact the distributor directly for product support, shipping queries etc.

Is the C-2685 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C-2685 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for C-2685.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C-2685 often in real-time on the comparison pages.

What if I can't find stock of C-2685?

You can fill out our help required form which you can use to request a quote for C-2685 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay