Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 15H |
---|---|
DC Current Rating | 20mA |
DC Resistance Max | 1kohm |
Inductance Tolerance | -20% to +50% |
RoHS Compliant | Yes |
Inductor, Filter, Ind 15H, Tol -20%, +50%, Cur 20mA, Leads, DCR 1000 Ohms | Triad Magnetics C-1X | RS Americas |
Power Inductor | Newark Electronics |
C Series 15 H -20 to 50% Tolerance 20 mA Unshielded Chassis Mount Power Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a C-1X?
Additional datasheets, footprints and schematics for C-1X are listed on our Part Details page. You can also find images and similar parts to C-1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-1X fall under?
The C-1X is listed under Passive Components > Inductors > Fixed Value Inductors.
Can I view similar or alternative parts?
You can view similar parts to C-1X when available in the Fixed Value Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-1X you can contact the distributor directly for product support, shipping queries etc.
Is the C-1X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-1X have stock available?
Authorised distributors including RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for C-1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-1X often in real-time on the comparison pages.
What if I can't find stock of C-1X?
You can fill out our help required form which you can use to request a quote for C-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.