Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
861
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Diameter | 0.3" |
External Length | 9.78mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
LED holder | Transfer Multisort Elektronik |
LED Holder, Panel Mt Clip, 5 mm | RS |
LED Holder, Panel Mount Clip, 5 mm, Black Nylon | Bivar Inc. C-174L | RS Americas |
Led Holder, 0.3", Black, 5Mm Led | Newark Electronics |
LED HOLDER PNL CLIP 5MM BK NYL | Future Electronics |
19K9107 | element14 |
LED HOLDER, 0.3", BLACK, 5MM LED | Farnell |
Where can I find additional details, specifications and documents for a C-174L?
Additional datasheets, footprints and schematics for C-174L are listed on our Part Details page. You can also find images and similar parts to C-174L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-174L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-174L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-174L fall under?
The C-174L is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to C-174L when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-174L you can contact the distributor directly for product support, shipping queries etc.
Is the C-174L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-174L have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for C-174L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-174L often in real-time on the comparison pages.
What if I can't find stock of C-174L?
You can fill out our help required form which you can use to request a quote for C-174L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.