Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
400
in stock
|
Buy Now | |
Toby Electronics
from US$0.15
|
2,628
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,211
in stock
|
Buy Now | |
element14
from US$0.12
|
2,211
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,211
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
297
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
69
in stock
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Holder |
External Diameter | 0.3" |
External Length | 6.6mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
Led Holder, 0.3", Black, 5Mm Led | Newark Electronics |
LED HOLDER, 0.3", BLACK, 5MM LED | element14 |
LED Holder, Panel Mt Clip, 5 mm | RS |
LED holder | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a C-174?
Additional datasheets, footprints and schematics for C-174 are listed on our Part Details page. You can also find images and similar parts to C-174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-174 fall under?
The C-174 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to C-174 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-174 you can contact the distributor directly for product support, shipping queries etc.
Is the C-174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-174 have stock available?
Authorised distributors including Toby Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C-174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-174 often in real-time on the comparison pages.
What if I can't find stock of C-174?
You can fill out our help required form which you can use to request a quote for C-174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.