Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
110
in stock
|
Buy Now | |
element14
from US$0.18
|
110
in stock
|
Buy Now | |
Farnell
from US$0.15
|
110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
83
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
LED Panel Mount Clip, T1-3/4 5mm, Black | RS |
LED HOLDER, PANEL MOUNT CLIP & | Heilind Electronics |
LED holder | Transfer Multisort Elektronik |
Led Holder, Clip, 5Mm, Nylon 6/6, Black | Newark Electronics |
LED HOLDER, CLIP, 5MM, NYLON 6/6, BLACK | element14 |
T-1 3/4 (5 mm) Black Nylon Panel Mount LED Holder | Future Electronics |
LED Holder, Self-Retaining Panel Mount Clip, 5 mm, Black Nylon | Bivar Inc. C-105-SR | RS Americas |
Where can I find additional details, specifications and documents for a C-105-SR?
Additional datasheets, footprints and schematics for C-105-SR are listed on our Part Details page. You can also find images and similar parts to C-105-SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-105-SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-105-SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-105-SR fall under?
The C-105-SR is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to C-105-SR when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-105-SR you can contact the distributor directly for product support, shipping queries etc.
Is the C-105-SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-105-SR have stock available?
Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for C-105-SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-105-SR often in real-time on the comparison pages.
What if I can't find stock of C-105-SR?
You can fill out our help required form which you can use to request a quote for C-105-SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.