Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
127
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,590
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
LED holder | Transfer Multisort Elektronik |
LED HOLDER, SELF-RETAINING PAN L MOUNT CLIP, 3 | Heilind Electronics |
LED Panel Mounting Clip, T1 3mm, Black | RS |
Led Holder, Clip, 3Mm, Nylon 6/6, Black | Newark Electronics |
C103 Series Black Nylon Self Retaining Clip for T-1 Flanged LED | Future Electronics |
23C7809 | element14 |
LED HOLDER, CLIP, 3MM, NYLON 6/6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a C-103-SR?
Additional datasheets, footprints and schematics for C-103-SR are listed on our Part Details page. You can also find images and similar parts to C-103-SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-103-SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-103-SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-103-SR fall under?
The C-103-SR is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to C-103-SR when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-103-SR you can contact the distributor directly for product support, shipping queries etc.
Is the C-103-SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C-103-SR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for C-103-SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-103-SR often in real-time on the comparison pages.
What if I can't find stock of C-103-SR?
You can fill out our help required form which you can use to request a quote for C-103-SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.