Status: | Unknown |
---|---|
Series: | BZX85-Series |
RoHS: | Unknown |
Silicon planar power Zener diodes |
For use in stabilizing and clipping circuits with high power rating |
The Zener voltages are graded according to the international E 24 standard; replace suffix “C†with “B†for ± 2 % tolerance |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX85-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
DIO Z 12V ZPY12 DO 41 | Kruse |
Zener Diode, 1.3W, 12.7V, Do-41, Full Reel | Newark Electronics |
BZX85C Series 12 V 1.3 W Through Hole Voltage Regulator Diode - DO-41 | Future Electronics |
Diode Zener Single 12V 5% 1.3W 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZX85C12-TR?
Additional datasheets, footprints and schematics for BZX85C12-TR are listed on our Part Details page. You can also find images and similar parts to BZX85C12-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C12-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C12-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C12-TR fall under?
The BZX85C12-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C12-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C12-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C12-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C12-TR have stock available?
Authorised distributors including Kruse, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for BZX85C12-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C12-TR often in real-time on the comparison pages.
What if I can't find stock of BZX85C12-TR?
You can fill out our help required form which you can use to request a quote for BZX85C12-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.