Status: | Unknown |
---|---|
Series: | BZX84J Series |
RoHS: | Unknown |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0203
|
69,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0222
|
-
|
Buy Now | |
element14
from US$0.0330
|
-
|
Buy Now | |
Farnell
from US$0.0282
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 550mW |
Diode Case Style | SOD-323F |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
BZX84J Series 6.2 V â–’ 5% 550 mW Surface Mount Single Zener Diode - SOD-323F | Future Electronics |
Diode, NXP, BZX84J-C6V2 | RS |
Diode Zener Single 6.2V 5% 550mW 2-Pin SOD-323F T/R | EBV Elektronik |
Zener Diode, 0.55W, 6.2V, Sod-323F | Newark Electronics |
ZENER DIODE, 0.55W, 6.2V, SOD-323F, REEL | element14 |
Where can I find additional details, specifications and documents for a BZX84J-C6V2 115?
Additional datasheets, footprints and schematics for BZX84J-C6V2 115 are listed on our Part Details page. You can also find images and similar parts to BZX84J-C6V2 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84J-C6V2 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84J-C6V2 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84J-C6V2 115 fall under?
The BZX84J-C6V2 115 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84J-C6V2 115 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84J-C6V2 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84J-C6V2 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84J-C6V2 115 have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for BZX84J-C6V2 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84J-C6V2 115 often in real-time on the comparison pages.
What if I can't find stock of BZX84J-C6V2 115?
You can fill out our help required form which you can use to request a quote for BZX84J-C6V2 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.