Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Prices starting from US$0.0246
Zener Voltage Vz Typ | 9.1V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ZENER DIODE, 9.1V, 0.25W, SOT-23 | element14 |
Zener Diode, 9.1V, 0.25W, Sot-23 | Newark Electronics |
Diode Zener Single 9.1V 250mW 3-Pin SOT-23 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZX84C9V1LT116?
Additional datasheets, footprints and schematics for BZX84C9V1LT116 are listed on our Part Details page. You can also find images and similar parts to BZX84C9V1LT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C9V1LT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C9V1LT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C9V1LT116 fall under?
The BZX84C9V1LT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BZX84C9V1LT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C9V1LT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C9V1LT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84C9V1LT116 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for BZX84C9V1LT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C9V1LT116 often in real-time on the comparison pages.
What if I can't find stock of BZX84C9V1LT116?
You can fill out our help required form which you can use to request a quote for BZX84C9V1LT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.