Status: | Active |
---|---|
Series: | BZX84 |
RoHS: | Compliant |
Prices starting from US$0.0111
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0111
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.0235
|
989,895
in stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0182
|
11,030
in stock
|
Buy Now | |
element14
from US$0.06
|
4,515
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0161
|
4,225
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
3,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0119
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
288,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0116
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Breakdown Voltage Range - 2.4 V to 75 V |
250 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Tight tolerance series available (see page 4) |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | BZX84, 7.5 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 7.5 |
P Max (W) | 0.25 |
Package Type | SOT-23-3 |
ZENER ARRAY DIODES | Farnell |
BZX84C7V5LT1 Series 225 mW 10 mA 7.5 V SMT Zener Voltage Regulator - SOT-23-3 | Future Electronics |
Diode Zener 7.5V 6% 225mW SOT-23 | RS |
DIODE, ZENER, VZ 7.5V | element14 |
Diode: Zener | Transfer Multisort Elektronik |
onsemi Zener Diode 300mW 7.5V 1uA SOT-23 | Distrelec |
Sot-23 3 Sngl Cpr Pbf Rohs Compliant: Yes |Onsemi BZX84C7V5LT1G | Newark Electronics |
Diode Zener Single 7.5V 6% 300mW 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZX84C7V5LT1G?
Additional datasheets, footprints and schematics for BZX84C7V5LT1G are listed on our Part Details page. You can also find images and similar parts to BZX84C7V5LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84C7V5LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C7V5LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84C7V5LT1G fall under?
The BZX84C7V5LT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84C7V5LT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C7V5LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84C7V5LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BZX84C7V5LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Chip One Stop and element14 have stock available or on a lead time for BZX84C7V5LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84C7V5LT1G often in real-time on the comparison pages.
What if I can't find stock of BZX84C7V5LT1G?
You can fill out our help required form which you can use to request a quote for BZX84C7V5LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.