BZX84-C51 215 Diodes by Nexperia

DIODE ZENER 51V 0.25W TO-236AB

Status: Unknown
Series: BZX84 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0093

Distributor Stock
Logo for RS
RS
from US$0.0127
4,150
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0216
636,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0107
114,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0220
9,000
in stock
Buy Now
Logo for element14
element14
from US$0.0238
9,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0148
960
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
729,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
24,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0093
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0179
-
Buy Now

Specifications

Zener Voltage Vz Typ 51V
Power Dissipation Pd 250mW
Diode Case Style TO-236AB
Zener Tolerance ± 5%
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range BZX84 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -65°C

Alternative Descriptions

ZENER ARRAY DIODES | Farnell
BZX84 Series 51 V ▒5 % 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics
Zener Single Diode, 51 V, 250 Mw, To-236Ab, 3, 150 C Rohs Compliant: Yes |Nexperia BZX84-C51,215 | Newark Electronics
DIODE, ZENER, 51V, 0.25W, TO-236AB | element14
51V Zener diode,BZX84C51 300mW | RS
Diode Zener Single 51V 5% 250mW 3-Pin SOT-23 T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZX84-C51 215?

Additional datasheets, footprints and schematics for BZX84-C51 215 are listed on our Part Details page. You can also find images and similar parts to BZX84-C51 215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZX84-C51 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-C51 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZX84-C51 215 fall under?

The BZX84-C51 215 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZX84-C51 215 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-C51 215 you can contact the distributor directly for product support, shipping queries etc.

Is the BZX84-C51 215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZX84-C51 215 have stock available?

Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for BZX84-C51 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZX84-C51 215 often in real-time on the comparison pages.

What if I can't find stock of BZX84-C51 215?

You can fill out our help required form which you can use to request a quote for BZX84-C51 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay