BZX84C3V6LT116 Rohm Parts by Rohm

ZENER DIODE 3.6V 0.25W SOT-23

Status: Unknown
Series: BZX84C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0218

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
480
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0408
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.0345
480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0218
-
Buy Now

Specifications

Zener Voltage Vz Typ 3.6V
Power Dissipation Pd 250mW
Diode Case Style SOT-23
Zener Tolerance ± -
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range BZX84C Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

ZENER DIODE, 3.6V, 0.25W, SOT-23 | Farnell
Zener Diode, 3.6V, 0.25W, Sot-23 | Newark Electronics
Diode Zener Single 3.6V 250mW 3-Pin SOT-23 Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZX84C3V6LT116?

Additional datasheets, footprints and schematics for BZX84C3V6LT116 are listed on our Part Details page. You can also find images and similar parts to BZX84C3V6LT116 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZX84C3V6LT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C3V6LT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZX84C3V6LT116 fall under?

The BZX84C3V6LT116 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BZX84C3V6LT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C3V6LT116 you can contact the distributor directly for product support, shipping queries etc.

Is the BZX84C3V6LT116 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZX84C3V6LT116 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BZX84C3V6LT116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZX84C3V6LT116 often in real-time on the comparison pages.

What if I can't find stock of BZX84C3V6LT116?

You can fill out our help required form which you can use to request a quote for BZX84C3V6LT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay