Status: | Unknown |
---|---|
Series: | BZX84 Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0101 |
378,000
|
Buy Now | |
Farnell | US$0.0215 |
353,995
|
Buy Now | |
element14 | US$0.0334 |
73,344
|
Buy Now | |
Chip One Stop | US$0.0119 |
28,950
|
Buy Now | |
RS | US$0.0341 |
23,750
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0196 |
10,640
|
Buy Now | |
Avnet America | US$0.0171 |
6,000
|
Buy Now | |
Schukat Electronic | US$0.0174 |
4,000
|
Buy Now | |
Newark Electronics | US$0.0050 |
370
|
Buy Now | |
Avnet Silica | - |
645,000
|
Buy Now | |
EBV Elektronik | - |
51,000
|
Buy Now | |
Avnet Asia | US$0.0179 |
-
|
Buy Now |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | TO-236AB |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
BZX84 Series 7.5 V â–’5 % 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics |
ZENER ARRAY DIODES | Farnell |
DIODE,ZENER,7.5V,0.25W | element14 |
Diode Zener 7.45V 5% 250mW Auto TO-236AB | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 7.45V 5% 250mW 3-Pin SOT-23 T/R | Avnet America |
SMD Z-Diode 0,25W 7,5V SOT23 | Schukat Electronic |
Zener Single Diode, 7.5V, 5%, To-236Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a BZX84-C7V5 215?
Additional datasheets, footprints and schematics for BZX84-C7V5 215 are listed on our Part Details page. You can also find images and similar parts to BZX84-C7V5 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-C7V5 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-C7V5 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-C7V5 215 fall under?
The BZX84-C7V5 215 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-C7V5 215 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-C7V5 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-C7V5 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-C7V5 215 have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Chip One Stop and RS have stock available or on a lead time for BZX84-C7V5 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-C7V5 215 often in real-time on the comparison pages.
What if I can't find stock of BZX84-C7V5 215?
You can fill out our help required form which you can use to request a quote for BZX84-C7V5 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.