Status: | Unknown |
---|---|
Series: | BZX79 Series |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0189 |
11,272
|
Buy Now | |
Avnet America | US$0.0108 |
30,000
|
Buy Now | |
Future Electronics | US$0.0114 |
10,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0190 |
6,850
|
Buy Now | |
Chip One Stop | US$0.32 |
8
|
Buy Now | |
EBV Elektronik | - |
50,000
|
Buy Now | |
Newark Electronics | US$0.0240 |
-
|
Buy Now | |
element14 | US$0.0185 |
-
|
Buy Now | |
Avnet Asia | US$0.0171 |
-
|
Buy Now | |
Farnell | US$0.0177 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 400mW |
Diode Case Style | DO-204AH |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | BZX79 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Diode Zener Single 5.1V 5% 500mW 2-Pin ALF T/R | Avnet America |
5.1V Zener diode,BZX79C5V1 500mW | RS |
BZX79 Series 5.1 V â–’5 % 500 mW Through Hole Voltage Regulator Diode - DO-35 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, Full Reel | Newark Electronics |
DIODE, ZENER, 5.1V, 0.4W, DO-204AH | element14 |
Where can I find additional details, specifications and documents for a BZX79-C5V1 113?
Additional datasheets, footprints and schematics for BZX79-C5V1 113 are listed on our Part Details page. You can also find images and similar parts to BZX79-C5V1 113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX79-C5V1 113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX79-C5V1 113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX79-C5V1 113 fall under?
The BZX79-C5V1 113 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX79-C5V1 113 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX79-C5V1 113 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX79-C5V1 113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX79-C5V1 113 have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BZX79-C5V1 113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX79-C5V1 113 often in real-time on the comparison pages.
What if I can't find stock of BZX79-C5V1 113?
You can fill out our help required form which you can use to request a quote for BZX79-C5V1 113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.