Status: | Unknown |
---|---|
Series: | BZX585 Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0354 |
4,640
|
Buy Now | |
Future Electronics | US$0.0220 |
45,000
|
Buy Now | |
Newark Electronics | US$0.07 |
4,640
|
Buy Now | |
element14 | US$0.0363 |
4,640
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0404 |
2,920
|
Buy Now | |
EBV Elektronik | - |
81,000
|
Buy Now | |
Avnet America | US$0.0210 |
-
|
Buy Now | |
Avnet Asia | US$0.0273 |
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZX585 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
BZX585 Series 12 V ▒5 % 300 mW Surface Mount Voltage Regulator Diode - SOD-523 | Future Electronics |
Zener Diode, 0.3W, 12V, Sod-523 | Newark Electronics |
ZENER DIODE, 0.3W, 12V, SOD-523 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 12V 5% 300mW 2-Pin SOD-523 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BZX585-C12 115?
Additional datasheets, footprints and schematics for BZX585-C12 115 are listed on our Part Details page. You can also find images and similar parts to BZX585-C12 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX585-C12 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX585-C12 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX585-C12 115 fall under?
The BZX585-C12 115 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX585-C12 115 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX585-C12 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX585-C12 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX585-C12 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BZX585-C12 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX585-C12 115 often in real-time on the comparison pages.
What if I can't find stock of BZX585-C12 115?
You can fill out our help required form which you can use to request a quote for BZX585-C12 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.