BZW50-22B Transient Voltage Suppressors (TVS) by STMicroelectronics

5000 W TVS


Transil diodes provide high overvoltage protection by clamping action. Their instantaneous response to transient overvoltages makes them particularly suited to protect voltage sensitive devices such as MOS Technology and low voltage supplied ICs.

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.32
7,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.67
400
in stock
Buy Now
Logo for Micros
Micros
from US$1.39
95
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
400
in stock
Buy Now

Features

Peak pulse power: 5000 W (10/1000 µs)
5000 W (10/1000 µs)
Stand off voltage range from 10 V to 180 V
Unidirectional and bidirectional diode
Low clamping factor
Fast response time
UL497B, file number: QVGQ2.E136224

Resources

Product Specifications
DS0662 5 kW TVS


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

TVS R6 BIDI 5000W - 22Vrm - 175 | Future Electronics
Diode TVS Single Bi-Dir 22V 5KW 2-Pin Case R-6 T/R | Avnet America
22V | Micros
Protection |Stmicroelectronics BZW50-22B | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZW50-22B?

Additional datasheets, footprints and schematics for BZW50-22B are listed on our Part Details page. You can also find images and similar parts to BZW50-22B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZW50-22B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-22B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZW50-22B fall under?

The BZW50-22B is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to BZW50-22B when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-22B you can contact the distributor directly for product support, shipping queries etc.

Is the BZW50-22B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BZW50-22B have stock available?

Authorised distributors including Future Electronics, Avnet America, Micros, Avnet Silica and EBV Elektronik have stock available or on a lead time for BZW50-22B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZW50-22B often in real-time on the comparison pages.

What if I can't find stock of BZW50-22B?

You can fill out our help required form which you can use to request a quote for BZW50-22B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay