Status: | Unknown |
---|---|
Series: | BZV55 Series |
RoHS: | Unknown |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0138
|
597,500
in stock
|
Buy Now | |
RS
from US$0.17
|
54,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0219
|
28,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
12,500
in stock
|
Buy Now | |
Farnell
from US$0.0380
|
7,995
in stock
|
Buy Now | |
element14
from US$0.0484
|
7,088
in stock
|
Buy Now | |
Avnet America
from US$0.0144
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0147
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
237,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
112,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0229
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80C |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | BZV55 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
BZV55 Series 5.1 V â–’5 % 500 mW Surface Mount Voltage Regulator Diode - SOD-80C | Future Electronics |
5.1V Zener Diode BZV55-C5V1 500mW SOD80C | RS |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, Full Reel | Newark Electronics |
DIODE, ZENER, 5.1V, 500MW, SOD-80C | Farnell |
Zener Single Diode, 5.1 V, 500 mW, SOD-80C, 2 Pins, 200 °C | Avnet America |
Zener Single Diode, 5.1 V, 500 mW, SOD-80C, 2 Pins, 200 �C | Avnet Silica |
Nexperia Zener Diode 400mW 5.1V 2uA SOD-80C | Distrelec |
Where can I find additional details, specifications and documents for a BZV55-C5V1 115?
Additional datasheets, footprints and schematics for BZV55-C5V1 115 are listed on our Part Details page. You can also find images and similar parts to BZV55-C5V1 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZV55-C5V1 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZV55-C5V1 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZV55-C5V1 115 fall under?
The BZV55-C5V1 115 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZV55-C5V1 115 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZV55-C5V1 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZV55-C5V1 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZV55-C5V1 115 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for BZV55-C5V1 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZV55-C5V1 115 often in real-time on the comparison pages.
What if I can't find stock of BZV55-C5V1 115?
You can fill out our help required form which you can use to request a quote for BZV55-C5V1 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.