Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 2.4V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BZT55C2V4 L1?
Additional datasheets, footprints and schematics for BZT55C2V4 L1 are listed on our Part Details page. You can also find images and similar parts to BZT55C2V4 L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT55C2V4 L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT55C2V4 L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT55C2V4 L1 fall under?
The BZT55C2V4 L1 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT55C2V4 L1 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT55C2V4 L1 you can contact the distributor directly for product support, shipping queries etc.
Is the BZT55C2V4 L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT55C2V4 L1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for BZT55C2V4 L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT55C2V4 L1 often in real-time on the comparison pages.
What if I can't find stock of BZT55C2V4 L1?
You can fill out our help required form which you can use to request a quote for BZT55C2V4 L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.