Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Plunger |
---|---|
Operating Force Max | 5lbf |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 250V |
Contact Current AC Max | 15A |
Contact Current DC Max | 500mA |
Product Range | - |
Limit Switch, Push Plunger, Spdt-1No/1Nc | Newark Electronics |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a BZLN-RH?
Additional datasheets, footprints and schematics for BZLN-RH are listed on our Part Details page. You can also find images and similar parts to BZLN-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZLN-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZLN-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZLN-RH fall under?
The BZLN-RH is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to BZLN-RH when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZLN-RH you can contact the distributor directly for product support, shipping queries etc.
Is the BZLN-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZLN-RH have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for BZLN-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZLN-RH often in real-time on the comparison pages.
What if I can't find stock of BZLN-RH?
You can fill out our help required form which you can use to request a quote for BZLN-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.