Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Product Range | ZH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Tin Plated Contacts |
For Use With | ZH Connectors |
Wire Size AWG Min | 32AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 0.9mm |
Cable Diameter Min | 0.5mm |
Contact Termination | Crimp |
Current Rating | 1A |
Voltage Rating VAC | 50V |
Wire Area Size Max | 0.08mm² |
Wire Area Size Min | 0.032mm² |
Contact, Crimp, Socket, 32-28Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 32-28AWG | element14 |
JST Crimp socket for AWG 32...28, Socket, 32 ... 28AWG | Distrelec |
Where can I find additional details, specifications and documents for a BZH-003T-P0.5?
Additional datasheets, footprints and schematics for BZH-003T-P0.5 are listed on our Part Details page. You can also find images and similar parts to BZH-003T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZH-003T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZH-003T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZH-003T-P0.5 fall under?
The BZH-003T-P0.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BZH-003T-P0.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZH-003T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the BZH-003T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZH-003T-P0.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BZH-003T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZH-003T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of BZH-003T-P0.5?
You can fill out our help required form which you can use to request a quote for BZH-003T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.