Status: | Unknown |
---|---|
Series: | BZD27 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 36V |
---|---|
Power Dissipation Pd | 800mW |
Diode Case Style | SMD |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZD27 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Max | 800mW |
Power Dissipation Ptot Max | 800mW |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Taiwan Semiconductor Zener Diode 1W 36V 1uA Sub SMA | Distrelec |
DIODE, ZENER 0.8W 36V | element14 |
Diode, Zener 0.8W 36V | Newark Electronics |
Diode Zener Single 36V 6% 1W 2-Pin Sub SMA Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZD27C36P R3G?
Additional datasheets, footprints and schematics for BZD27C36P R3G are listed on our Part Details page. You can also find images and similar parts to BZD27C36P R3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZD27C36P R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZD27C36P R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZD27C36P R3G fall under?
The BZD27C36P R3G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZD27C36P R3G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZD27C36P R3G you can contact the distributor directly for product support, shipping queries etc.
Is the BZD27C36P R3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZD27C36P R3G have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BZD27C36P R3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZD27C36P R3G often in real-time on the comparison pages.
What if I can't find stock of BZD27C36P R3G?
You can fill out our help required form which you can use to request a quote for BZD27C36P R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.