Status: | Unknown |
---|---|
Series: | BZD Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
225,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
45,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,950
in stock
|
Buy Now | |
element14
from US$0.12
|
5,950
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
5,705
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 800mW |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZD Series |
Test Current | 25mA |
RoHS Compliant | Yes |
.8W 18V 5% DO219AB ZDIODE | TTI Europe |
Z-DIODE 0,8W 18V 5% SMF | Rutronik |
Diode Zener Single 18V 800mW 2-Pin DO-219AB T/R | Avnet Asia |
BZD27C Series 2.3 W 18 V 5 % Tolerance Zener Diode - DO-219AB | Future Electronics |
Zener Diode, 18V, 0.8W, Do-219Ab Rohs Compliant: Yes |Vishay BZD27C18P-E3-08 | Newark Electronics |
ZENER DIODE, 18V, 0.8W, DO-219AB | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BZD27C18P-E3-08?
Additional datasheets, footprints and schematics for BZD27C18P-E3-08 are listed on our Part Details page. You can also find images and similar parts to BZD27C18P-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZD27C18P-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZD27C18P-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZD27C18P-E3-08 fall under?
The BZD27C18P-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZD27C18P-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZD27C18P-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BZD27C18P-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZD27C18P-E3-08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet Asia, Future Electronics and Chip One Stop have stock available or on a lead time for BZD27C18P-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZD27C18P-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BZD27C18P-E3-08?
You can fill out our help required form which you can use to request a quote for BZD27C18P-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.