BZB84-B5V1 215 Part Information

Details for BZB84-B5V1 215 by Nexperia

Electronic & Electrical Components>Semiconductors - Discretes>Diodes

Featured Distributor

Future Electronics
Future Electronics

BZB84B5V1215

Buy Now
Pricing
BreakPrice
30000.1000
60000.0817
90000.0809
120000.0804
150000.0800
Stock Information
Available in stock: 18000
Additional stock arrives in: 26 weeks
Details
Manufacturer: NEXPERIA

Part Downloads

Featured content from Farnell

Part Specifications

Zener Voltage Vz Typ 5.1V
Diode Configuration Dual Common Anode
Power Dissipation Pd 300mW
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Diode Case Style SOT-23
No. of Pins 3 Pin
Product Range BZB84 Series
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • ZENER ARRAY, 5.1V, 0.3W, SOT-23; Zener Voltage Vz Typ:5.1V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:300mW; Operating Temperature Min:-55�C; Operating Temperature Max:150�C; Diode Case Style:SOT-23; No. of Pins:3 RoHS Compliant: Yes | Newark Electronics
  • BZB84 Series 5.2 V ▒2 % 300 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics EMEA
  • Diode Zener Dual Common Anode 5.1V 2% 300mW 3-Pin SOT-23 T/R | Avnet America
  • Diode: Zener; 0.3W; 5.1V; SMD; reel,tape; SOT23; Ifmax: 200mA; Ir: 2uA | Transfer Multisort Elektronik
  • Diode Zener Dual Common Anode 5.1V 2% 300mW 3-Pin SOT-23 T/R | Avnet Europe
  • Diode Zener Dual Common Anode 5.1V 2% 300mW 3-Pin SOT-23 T/R | Avnet Asia
  • BZB84 Series 5.2 V ▒2 % 300 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics
  • BZB84 Series 5.2 V ▒2 % 300 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZB84-B5V1 215?

Additional datasheets, footprints and schematics for BZB84-B5V1 215 are listed in our Part Details tab. You can also find the BZB84-B5V1 215 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZB84-B5V1 215 in the Pricing & Inventory tab next to part details. You can view BZB84-B5V1 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZB84-B5V1 215 fall under?

The BZB84-B5V1 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZB84-B5V1 215 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZB84-B5V1 215 you can contact the distributor directly for product support, shipping queries etc.

Is the BZB84-B5V1 215 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BZB84-B5V1 215 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Avnet Europe have stock available or on a lead time for BZB84-B5V1 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZB84-B5V1 215 often in real-time on the comparison pages.

What if I can't find stock of BZB84-B5V1 215?

You can fill out our help required form which you can use to request a quote for BZB84-B5V1 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BZB84-B5V1 215

Loading...
Loading Results for BZB84-B5V1 215