Status: | Unknown |
---|---|
Series: | BZA85 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,910
in stock
|
Buy Now | |
element14
from US$0.08
|
2,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | SOT-353 |
No. of Pins | 5Pins |
Operating Voltage | 5.6V |
Power Dissipation Pd | 335mW |
Product Range | BZA85 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 22pF |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 3.75A |
Peak Pulse Power Dissipation | 6W |
SMD Marking | R3% |
Stand-off Voltage | 3V |
TVS Polarity | Unidirectional |
Test Current | 200mA |
TVS DIODES | Farnell |
Esd Protection Device, Tvs, 335 Mw, 7 V, Sot-353, 5 Rohs Compliant: Yes |Nexperia BZA856AVL,115 | Newark Electronics |
DIODE, TVS, QUAD, SOT-353 | element14 |
BZA800AVL: 5.6 V 240 pF 6 W Quadruple Low Capacitance ESD Suppressor - TSSOP-5 | Future Electronics |
ESD Suppressor TVS 15KV 5-Pin SOT-353 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZA856AVL 115?
Additional datasheets, footprints and schematics for BZA856AVL 115 are listed on our Part Details page. You can also find images and similar parts to BZA856AVL 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA856AVL 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA856AVL 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA856AVL 115 fall under?
The BZA856AVL 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA856AVL 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA856AVL 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA856AVL 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA856AVL 115 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Future Electronics have stock available or on a lead time for BZA856AVL 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA856AVL 115 often in real-time on the comparison pages.
What if I can't find stock of BZA856AVL 115?
You can fill out our help required form which you can use to request a quote for BZA856AVL 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.