Status: | Unknown |
---|---|
Series: | BZA85 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,390
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | SOT-353 |
No. of Pins | 5Pins |
Operating Voltage | 5.6V |
Power Dissipation Pd | 335mW |
Product Range | BZA85 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd @ Vr Typ | 240pF |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 3.75A |
Peak Pulse Power Dissipation | 24W |
SMD Marking | Z1% |
Stand-off Voltage | 3V |
TVS Polarity | Unidirectional |
Test Current | 200mA |
BZA800A Series 5.88 V 240 pF Quadruple ESD TVS Diode - SOT-353 | Future Electronics |
TVS DIODES | Farnell |
Esd Protection Device, Tvs, 335 Mw, 7 V, Sot-353, 5 Rohs Compliant: Yes |Nexperia BZA856A,115 | Newark Electronics |
ESD Suppressor TVS 15KV 5-Pin SOT-353 T/R | EBV Elektronik |
DIODE, TVS, QUAD, SOT-353 | element14 |
Where can I find additional details, specifications and documents for a BZA856A 115?
Additional datasheets, footprints and schematics for BZA856A 115 are listed on our Part Details page. You can also find images and similar parts to BZA856A 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA856A 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA856A 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA856A 115 fall under?
The BZA856A 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA856A 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA856A 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA856A 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA856A 115 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for BZA856A 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA856A 115 often in real-time on the comparison pages.
What if I can't find stock of BZA856A 115?
You can fill out our help required form which you can use to request a quote for BZA856A 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.