Status: | Unknown |
---|---|
Series: | BZA10 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | SOT-163 |
No. of Pins | 20Pins |
Operating Voltage | 6.8V |
Power Dissipation Pd | 1.6W |
Product Range | BZA10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 4A |
Peak Pulse Power Dissipation | 1.6W |
Stand-off Voltage | 5.25V |
TVS Polarity | Unidirectional |
Test Current | 200mA |
DIODE, ZENER, SO-20 | element14 |
Where can I find additional details, specifications and documents for a BZA100?
Additional datasheets, footprints and schematics for BZA100 are listed on our Part Details page. You can also find images and similar parts to BZA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZA100 fall under?
The BZA100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to BZA100 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZA100 you can contact the distributor directly for product support, shipping queries etc.
Is the BZA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZA100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZA100 often in real-time on the comparison pages.
What if I can't find stock of BZA100?
You can fill out our help required form which you can use to request a quote for BZA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.