Status: | Unknown |
---|---|
Series: | BestCap Low Profile, Low ESR Series |
RoHS: | Compliant |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | BestCap Low Profile, Low ESR Series |
Capacitance Tolerance | ± 20% |
Lifetime @ Temperature | 1000 hours @ 70°C |
RoHS Compliant | Yes |
Supercapacitors/Ultracapacitors 5.5V 47uF | Rapid Electronics |
Where can I find additional details, specifications and documents for a BZ155B473ZSBA2.?
Additional datasheets, footprints and schematics for BZ155B473ZSBA2. are listed on our Part Details page. You can also find images and similar parts to BZ155B473ZSBA2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ155B473ZSBA2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ155B473ZSBA2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ155B473ZSBA2. fall under?
The BZ155B473ZSBA2. is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ155B473ZSBA2. when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ155B473ZSBA2. you can contact the distributor directly for product support, shipping queries etc.
Is the BZ155B473ZSBA2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ155B473ZSBA2. have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for BZ155B473ZSBA2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ155B473ZSBA2. often in real-time on the comparison pages.
What if I can't find stock of BZ155B473ZSBA2.?
You can fill out our help required form which you can use to request a quote for BZ155B473ZSBA2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.