Status: | Unknown |
---|---|
Series: | BestCap Maximum Capacitance, Low ESR Series |
RoHS: | Compliant |
Capacitance | 0.12F |
---|---|
Voltage Rating | 16V |
Capacitor Terminals | SMD |
Product Range | BestCap Maximum Capacitance, Low ESR Series |
Capacitance Tolerance | +80%, -20% |
Lifetime @ Temperature | 1000 hours @ 70°C |
ESR | 0.16ohm |
RoHS Compliant | Yes |
Bestcap/Bulk Rohs Compliant: Yes |Kyocera Avx BZ12GA124ZLB | Newark Electronics |
Supercapacitor, EDLC, 0.12 F, 16 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a BZ12GA124ZLB.?
Additional datasheets, footprints and schematics for BZ12GA124ZLB. are listed on our Part Details page. You can also find images and similar parts to BZ12GA124ZLB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ12GA124ZLB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ12GA124ZLB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ12GA124ZLB. fall under?
The BZ12GA124ZLB. is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ12GA124ZLB. when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ12GA124ZLB. you can contact the distributor directly for product support, shipping queries etc.
Is the BZ12GA124ZLB. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ12GA124ZLB. have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ12GA124ZLB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ12GA124ZLB. often in real-time on the comparison pages.
What if I can't find stock of BZ12GA124ZLB.?
You can fill out our help required form which you can use to request a quote for BZ12GA124ZLB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.