Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Compliant |
Capacitance | 0.1F |
---|---|
Voltage Rating | 3.6V |
Capacitor Terminals | SMD |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80%, -20% |
ESR | 0.12ohm |
RoHS Compliant | Yes |
Capacitor Super, 0.1F, 3.6V, 0.1 Ohm +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ113B104ZSB?
Additional datasheets, footprints and schematics for BZ113B104ZSB are listed on our Part Details page. You can also find images and similar parts to BZ113B104ZSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ113B104ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ113B104ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ113B104ZSB fall under?
The BZ113B104ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ113B104ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ113B104ZSB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ113B104ZSB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BZ113B104ZSB have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BZ113B104ZSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ113B104ZSB often in real-time on the comparison pages.
What if I can't find stock of BZ113B104ZSB?
You can fill out our help required form which you can use to request a quote for BZ113B104ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.